Erazer logo

Erazer P6661 Intel® Core™ i5 i5-6200U Laptop 15.6" Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36361
Info modified on:
01 Feb 2025, 06:05:01
Short summary description Erazer P6661 Intel® Core™ i5 i5-6200U Laptop 15.6" Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Black:

Erazer P6661, Intel® Core™ i5, 2.3 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Erazer P6661 Intel® Core™ i5 i5-6200U Laptop 15.6" Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Black:

Erazer P6661. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.