Erazer logo

Erazer PC X5722 D Intel® Core™ i7 i7-3770K 16 GB DDR3-SDRAM 3.26 TB HDD,SSD NVIDIA® GeForce® GTX 680 Windows 8 Tower Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42181
Info modified on:
15 Oct 2024, 21:33:58
Short summary description Erazer PC X5722 D Intel® Core™ i7 i7-3770K 16 GB DDR3-SDRAM 3.26 TB HDD,SSD NVIDIA® GeForce® GTX 680 Windows 8 Tower Black:

Erazer PC X5722 D, 3.5 GHz, Intel® Core™ i7, 16 GB, 3.26 TB, Blu-Ray DVD Combo, Windows 8

Long summary description Erazer PC X5722 D Intel® Core™ i7 i7-3770K 16 GB DDR3-SDRAM 3.26 TB HDD,SSD NVIDIA® GeForce® GTX 680 Windows 8 Tower Black:

Erazer PC X5722 D. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 3.26 TB, Storage media: HDD,SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 680. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.