Erazer logo

Erazer P6679 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 12 GB 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48386
Info modified on:
01 Feb 2025, 05:27:17
Short summary description Erazer P6679 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 12 GB 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Black:

Erazer P6679, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 256 GB

Long summary description Erazer P6679 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 12 GB 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Black:

Erazer P6679. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® GTX 950M. Operating system installed: Windows 10. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.