Erazer logo

Erazer P7301 E AMD Ryzen™ 7 1700 8 GB DDR4-SDRAM 2.12 TB HDD+SSD AMD Radeon RX 460 Windows 10 Home PC Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46324
Info modified on:
11 Nov 2024, 16:53:45
Short summary description Erazer P7301 E AMD Ryzen™ 7 1700 8 GB DDR4-SDRAM 2.12 TB HDD+SSD AMD Radeon RX 460 Windows 10 Home PC Black:

Erazer P7301 E, 3 GHz, AMD Ryzen™ 7, 8 GB, 2.12 TB, DVD±RW, Windows 10 Home

Long summary description Erazer P7301 E AMD Ryzen™ 7 1700 8 GB DDR4-SDRAM 2.12 TB HDD+SSD AMD Radeon RX 460 Windows 10 Home PC Black:

Erazer P7301 E. Processor frequency: 3 GHz, Processor family: AMD Ryzen™ 7, Processor model: 1700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.12 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon RX 460. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Weight: 19.8 lbs (9 kg). Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.