location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip 805465 networking cable Yellow 295.3" (7.5 m) Cat5e U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat.5e U/UTP Patch Cable, 7.5m , Yellow
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
805465 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867460887
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Equip’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Equip 805465 networking cable Yellow 295.3" (7.5 m) Cat5e U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bare Copper
  • - Stranded 26AWG Patch Cord with 100MHz Performance.
  • - High performance and easy installation
  • - Gold Plating Pin Provides the Highest Interconnect Reliability
  • - Cable Length Printing on Plug
Long product name Equip 805465 networking cable Yellow 295.3" (7.5 m) Cat5e U/UTP (UTP) :
The short editorial description of Equip 805465 networking cable Yellow 295.3" (7.5 m) Cat5e U/UTP (UTP)

Cat.5e U/UTP Patch Cable, yellow
More>>>
Equip 805465 networking cable Yellow 295.3" (7.5 m) Cat5e U/UTP (UTP):
The official marketing text of Equip 805465 networking cable Yellow 295.3" (7.5 m) Cat5e U/UTP (UTP) as supplied by the manufacturer

The equip® Cat.5e U/UTP Patch Cord is composed of high-quality materials and thoroughly-examined to meet EIA/TIA 568-B.2 channel standard, delivering ultrahigh and error-free signal in the most demanding network environments.

Short summary description Equip 805465 networking cable Yellow 295.3" (7.5 m) Cat5e U/UTP (UTP):
This short summary of the Equip 805465 networking cable Yellow 295.3" (7.5 m) Cat5e U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Equip 805465, 295.3" (7.5 m), Cat5e, U/UTP (UTP), RJ-45, RJ-45, Yellow

Long summary description Equip 805465 networking cable Yellow 295.3" (7.5 m) Cat5e U/UTP (UTP):
This is an auto-generated long summary of Equip 805465 networking cable Yellow 295.3" (7.5 m) Cat5e U/UTP (UTP) based on the first three specs of the first five spec groups.

Equip 805465. Cable length: 295.3" (7.5 m), Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product color: Yellow

Features
Product color *
Yellow
Cable length *
295.3" (7.5 m)
Cable standard *
Cat5e
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Features
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating
Gold
AWG wire size
26
Frequency
100 MHz
Weight & dimensions
Weight
7.37 oz (209 g)
Brand Image Article code product Stock Price from
Equip 805911 networking cable Black Cat5e U/UTP (UTP) Equip 805911 networking cable Black Cat5e U/UTP (UTP)
(show image)
805911 Cat.5e U/UTP Patch Cord, 2.0m, Black 0.00
(excl. VAT)
0 (incl. VAT)
Equip 805445 networking cable Green 295.3" (7.5 m) Cat5e U/UTP (UTP) Equip 805445 networking cable Green 295.3" (7.5 m) Cat5e U/UTP (UTP)
(show image)
805445 Cat.5e U/UTP Patch Cable, 7.5m , Green 0.00
(excl. VAT)
0 (incl. VAT)
Equip Cat.5e U/UTP 7.5m networking cable Beige 295.3" (7.5 m) Cat5e U/UTP (UTP) Equip Cat.5e U/UTP 7.5m networking cable Beige 295.3" (7.5 m) Cat5e U/UTP (UTP)
(show image)
805415 Cat.5e U/UTP 7.5m 0.00
(excl. VAT)
0 (incl. VAT)
Equip 805425 networking cable Red 295.3" (7.5 m) Cat5e U/UTP (UTP) Equip 805425 networking cable Red 295.3" (7.5 m) Cat5e U/UTP (UTP)
(show image)
805425 Cat.5e U/UTP Patch Cable, 7.5m , Red 0.00
(excl. VAT)
0 (incl. VAT)
Equip Patch Cable U/UTP Cat.5e - 7.5m networking cable Blue 295.3" (7.5 m) Equip Patch Cable U/UTP Cat.5e - 7.5m networking cable Blue 295.3" (7.5 m)
(show image)
805435 Patch Cable U/UTP Cat.5e - 7.5m 0.00
(excl. VAT)
0 (incl. VAT)