Equip logo

Equip Cat.5e U/UTP 7.5m networking cable Beige 295.3" (7.5 m) Cat5e U/UTP (UTP)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21854
Info modified on:
10 Aug 2024, 08:02:51
Long product name Equip Cat.5e U/UTP 7.5m networking cable Beige 295.3" (7.5 m) Cat5e U/UTP (UTP):

Cat.5e U/UTP 7.5m

Equip Cat.5e U/UTP 7.5m networking cable Beige 295.3" (7.5 m) Cat5e U/UTP (UTP):

The equip® Cat.5e U/UTP Patch Cord is composed of high-quality materials and thoroughly-examined to meet EIA/TIA 568-B.2 channel standard, delivering ultrahigh and error-free signal in the most demanding network environments.

- Stranded 26AWG with 100MHz performance
- Gold plated contacts for best connection
- Molded assemblies with great strain relief properties
- PVC jacket for flexibility and durability
- ISO/IEC 11801, EN50288 and TIA/EIA 568-C.2
- Copper (CU) wire, oxygen-free

Short summary description Equip Cat.5e U/UTP 7.5m networking cable Beige 295.3" (7.5 m) Cat5e U/UTP (UTP):

Equip Cat.5e U/UTP 7.5m, 295.3" (7.5 m), Cat5e, U/UTP (UTP), RJ-45, RJ-45, Beige

Long summary description Equip Cat.5e U/UTP 7.5m networking cable Beige 295.3" (7.5 m) Cat5e U/UTP (UTP):

Equip Cat.5e U/UTP 7.5m. Cable length: 295.3" (7.5 m), Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product color: Beige

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.