Equip logo

Equip 351027 barcode reader Fixed bar code reader 1D/2D LED Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20501
Info modified on:
10 Aug 2024, 10:39:30
Short summary description Equip 351027 barcode reader Fixed bar code reader 1D/2D LED Black:

Equip 351027, Fixed bar code reader, 1D/2D, LED, AIM-128, Codabar, Code 11, Code 128, Code 39, Code 93, EAN 128, EAN-13, EAN-8, ISBN, ISSN,..., PDF417, QR Code, Auto-induction, Continuous, Manual

Long summary description Equip 351027 barcode reader Fixed bar code reader 1D/2D LED Black:

Equip 351027. Type: Fixed bar code reader, Scanner type: 1D/2D, Sensor type: LED. Connectivity technology: Wired, Standard interfaces: USB, Cable length: 70.9" (1.8 m). Product color: Black, Housing material: Acrylonitrile butadiene styrene (ABS), International Protection (IP) code: IP54. Power source type: USB. Weight: 10.4 oz (295 g), Width: 4.72" (120 mm), Depth: 4.33" (110 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.