Epson logo

Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14667
Info modified on:
14 Mar 2024, 18:07:53
Short summary description Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi:

Epson Expression Premium XP-630, Inkjet, Color printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson Expression Premium XP-630 Inkjet A4 5760 x 1440 DPI 13 ppm Wi-Fi:

Epson Expression Premium XP-630. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 10 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.