Epson logo

Epson VP-1900 dot matrix printer 180 x 180 DPI 540 cps

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44483
Info modified on:
29 Oct 2024, 17:16:30
Short summary description Epson VP-1900 dot matrix printer 180 x 180 DPI 540 cps:

Epson VP-1900, 540 cps, 180 x 180 DPI, 540 cps, 6 copies, Code 39, Code-128 Codabar Library, Interleaved 2/5, POSTNET, UPC-A, Bold, Double height, Double width, Emphasized, Italics, Subscript, Superscript, Underline

Long summary description Epson VP-1900 dot matrix printer 180 x 180 DPI 540 cps:

Epson VP-1900. Maximum print speed: 540 cps, Maximum resolution: 180 x 180 DPI, Maximum print speed (draft): 540 cps. Maximum print size: A3 (297 x 420 mm), Paper feed: Manual, Pull tractor, Push tractor, Paper tray media types: High resolution paper, Labels, Postcard, Recycled paper, Thick paper, Thicker paper. Product color: Black, Buffer size: 128 KB, Sound pressure level (printing): 54 dB. Standard interfaces: Parallel, USB 2.0. Print head: 24-pin, Print direction: Bidirectional, Print head life: 400 million characters

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.