Epson logo

Epson ELPMB53 project mount Wall White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189537
Info modified on:
14 Mar 2024, 17:55:03
Short summary description Epson ELPMB53 project mount Wall White:

Epson ELPMB53, Wall, White, EB700U, 12.7" (323 mm), 20.2" (512 mm), 11.3" (287 mm)

Long summary description Epson ELPMB53 project mount Wall White:

Epson ELPMB53. Mounting type: Wall, Product color: White, Compatible products: EB700U. Package width: 12.7" (323 mm), Package depth: 20.2" (512 mm), Package height: 11.3" (287 mm). Country of origin: China. Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.