Epson logo

Epson ELPLL06 projection lens Epson PowerLite Pro G

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139101
Info modified on:
09 Dec 2019, 17:20:12
Short summary description Epson ELPLL06 projection lens Epson PowerLite Pro G:

Epson ELPLL06, 1 – 1.36:1, 84.91 - 114.61 mm, 1.83 - 2.32, 40 - 300, Epson PowerLite Pro G, China

Long summary description Epson ELPLL06 projection lens Epson PowerLite Pro G:

Epson ELPLL06. Zoom ratio: 1 – 1.36:1, Focal length range: 84.91 - 114.61 mm, Aperture range (F-F): 1.83 - 2.32. Package width: 5.51" (140 mm), Package depth: 9.13" (232 mm), Package height: 6.22" (158 mm). Quantity per pack: 1 pc(s), Master (outer) case weight: 0.346 oz (9.81 g), Master (outer) case length: 28.9" (735 mm)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.