location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPKS69 projector case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soft Carry Case - ELPKS69 - EB-x05/x41/x42, EH-TW6 series
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H001K69 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946639796 show
Category:
Hard or padded cases used for protecting and transporting projectors.
Projector Cases Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:57:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson ELPKS69 projector case Black :
The short editorial description of Epson ELPKS69 projector case Black

Soft Carry Case - ELPKS69 - EB-x05/x41/x42, EH-TW6 series
More>>>
Short summary description Epson ELPKS69 projector case Black:
This short summary of the Epson ELPKS69 projector case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPKS69, 12.6 x 4.33 x 11.4" (320 x 110 x 290 mm), 1 pc(s), 12" (306 mm), 13" (330 mm), 4.72" (120 mm), 0.0162 oz (0.46 g)

Long summary description Epson ELPKS69 projector case Black:
This is an auto-generated long summary of Epson ELPKS69 projector case Black based on the first three specs of the first five spec groups.

Epson ELPKS69. Dimensions (WxDxH): 12.6 x 4.33 x 11.4" (320 x 110 x 290 mm). Quantity per pack: 1 pc(s), Package width: 12" (306 mm), Package depth: 13" (330 mm)

Technical details
Product color
Black
Compatibility *
Epson EB-U42, Epson EB-W42 EB-x05/x41/x42, EH-TW6 series
Country of origin
China
Weight & dimensions
Dimensions (WxDxH)
12.6 x 4.33 x 11.4" (320 x 110 x 290 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
12" (306 mm)
Package depth
13" (330 mm)
Package height
4.72" (120 mm)
Package weight
0.0162 oz (0.46 g)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)