Epson logo

Epson EF-21G Standard throw projector 3LCD 1080p (1920x1080) Black, Green

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28942
Info modified on:
29 Jan 2025, 19:53:55
Short summary description Epson EF-21G Standard throw projector 3LCD 1080p (1920x1080) Black, Green:

Epson EF-21G, 3LCD, 1080p (1920x1080), 5000000:1, 16:9, 30 - 150", 16:9

Long summary description Epson EF-21G Standard throw projector 3LCD 1080p (1920x1080) Black, Green:

Epson EF-21G. Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080), Contrast ratio (typical): 5000000:1. Light source type: Laser, Service life of light source: 20000 h. Fixed focal length: 0.547" (13.9 mm), Throw ratio: 1.00 - 1.82:1. Video processing: 8 bit, Video color modes: Cinema, Dynamic, Natural, Bright cinema, Vivid. Noise level: 23 dB, Noise level (economic mode): 19 dB

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.