Epson logo

Epson EpiqVision Flex CO-W01 3000 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37516
Info modified on:
28 Aug 2024, 13:06:54
Short summary description Epson EpiqVision Flex CO-W01 3000 ANSI lumens 3LCD WXGA (1280x800) White:

Epson EpiqVision Flex CO-W01, 3000 ANSI lumens, 3LCD, WXGA (1280x800), 16:10, 33 - 378", 4:3, 16:10, 16:9

Long summary description Epson EpiqVision Flex CO-W01 3000 ANSI lumens 3LCD WXGA (1280x800) White:

Epson EpiqVision Flex CO-W01. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Fixed focal length: 0.646" (16.4 mm), Zoom ratio: 1.35:1. Supported graphics resolutions: 480 x 360, 640 x 480 (VGA), 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280..., Supported video modes: 720p, 1080i, 1080p. Noise level: 38 dB, Noise level (economic mode): 29 dB, Projection modes: Front

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.