Epson logo

Epson LightScene EV-110 Standard throw projector 2200 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168993
Info modified on:
30 May 2023, 12:08:07
Short summary description Epson LightScene EV-110 Standard throw projector 2200 ANSI lumens 3LCD WXGA (1280x800) White:

Epson LightScene EV-110, 2200 ANSI lumens, 3LCD, WXGA (1280x800), 2000:1, 16:10, 30 - 150"

Long summary description Epson LightScene EV-110 Standard throw projector 2200 ANSI lumens 3LCD WXGA (1280x800) White:

Epson LightScene EV-110. Projector brightness: 2200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Focal length range: 18.2 - 28.4 mm, Aperture range (F-F): 1.51 - 1.92. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Compatible memory cards: SD

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.