Epson logo

Epson EB-982W Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218206
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Epson EB-982W Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White:

Epson EB-982W, 4200 ANSI lumens, 3LCD, WXGA (1280x800), 16000:1, 16:10, 23 - 280"

Long summary description Epson EB-982W Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White:

Epson EB-982W. Projector brightness: 4200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 6500 h, Service life of light source (economic mode): 17000 h. Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1.51 - 1.99, Zoom type: Manual. Video processing: 10 bit, Video color modes: Blackboard, Cinema, Dynamic, Sports, sRGB. Serial interface type: RS-232C

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.