Epson logo

Epson EB-X51 Standard throw projector 3800 ANSI lumens 3LCD XGA (1024x768) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
298473
Info modified on:
28 Dec 2023, 14:08:10
Short summary description Epson EB-X51 Standard throw projector 3800 ANSI lumens 3LCD XGA (1024x768) White:

Epson EB-X51, 3800 ANSI lumens, 3LCD, XGA (1024x768), 16000:1, 4:3, 30 - 300"

Long summary description Epson EB-X51 Standard throw projector 3800 ANSI lumens 3LCD XGA (1024x768) White:

Epson EB-X51. Projector brightness: 3800 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.49 - 1.79. Video color modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Noise level: 37 dB, Noise level (economic mode): 28 dB, Country of origin: Philippines

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.