Epson logo

Epson EB-E10 Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
254366
Info modified on:
30 May 2023, 12:08:06
Short summary description Epson EB-E10 Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White:

Epson EB-E10, 3600 ANSI lumens, 3LCD, XGA (1024x768), 15000:1, 4:3, 22 - 350"

Long summary description Epson EB-E10 Standard throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White:

Epson EB-E10. Projector brightness: 3600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Fixed focal length: 0.657" (16.7 mm), Zoom type: Auto. Video processing: 10 bit, Video color modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. HDMI connector type: Full-size

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.