Epson EB-S39, 3300 ANSI lumens, 3LCD, SVGA (800x600), 15000:1, 4:3, 30 - 350"
Epson EB-S39. Projector brightness: 3300 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Fixed focal length: 0.657" (16.7 mm), Aperture range (F-F): 1.44 - 1.44. Video processing: 10 bit, Video color modes: Dynamic, Presentation, Theatre, sRGB. Serial interface type: RS-232C, HDMI connector type: Full-size