Epson logo

Epson Home Cinema 1060 Standard throw projector 3100 ANSI lumens 3LCD 1080p (1920x1080) White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75562
Info modified on:
14 Mar 2024, 19:36:31
Short summary description Epson Home Cinema 1060 Standard throw projector 3100 ANSI lumens 3LCD 1080p (1920x1080) White:

Epson Home Cinema 1060, 3100 ANSI lumens, 3LCD, 1080p (1920x1080), 15000:1, 16:9, 30 - 300"

Long summary description Epson Home Cinema 1060 Standard throw projector 3100 ANSI lumens 3LCD 1080p (1920x1080) White:

Epson Home Cinema 1060. Projector brightness: 3100 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 7500 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1.58 - 1.7. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM. HDMI connector type: Full-size

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.