Epson logo

Epson EB-U42 Standard throw projector 3600 ANSI lumens 3LCD 1080p (1920x1080) Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
265976
Info modified on:
03 Aug 2022, 11:25:14
Short summary description Epson EB-U42 Standard throw projector 3600 ANSI lumens 3LCD 1080p (1920x1080) Black, White:

Epson EB-U42, 3600 ANSI lumens, 3LCD, 1080p (1920x1080), 15000:1, 16:10, 30 - 300"

Long summary description Epson EB-U42 Standard throw projector 3600 ANSI lumens 3LCD 1080p (1920x1080) Black, White:

Epson EB-U42. Projector brightness: 3600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 20.42 - 24.5 mm, Zoom type: Manual. Color modes (2D): Cinema, Dynamic. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.