Epson logo

Epson Moverio BT-350 Dedicated head mounted display 4.55 oz (129 g) Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59794
Info modified on:
14 Mar 2024, 19:40:32
Short summary description Epson Moverio BT-350 Dedicated head mounted display 4.55 oz (129 g) Black, Silver:

Epson Moverio BT-350, Dedicated head mounted display, Black, Silver, 23°, Monochromatic, 30 Hz, LCD

Long summary description Epson Moverio BT-350 Dedicated head mounted display 4.55 oz (129 g) Black, Silver:

Epson Moverio BT-350. Type: Dedicated head mounted display, Product color: Black, Silver, Viewing angle: 23°. Display type: LCD, Display resolution: 1280 x 720 pixels. USB connector type: Micro-USB, Compatible memory cards: MicroSDHC, Maximum memory card size: 32 GB. Processor family: Intel Atom®, Processor frequency: 1.44 GHz, Internal memory: 2 GB. Battery technology: Lithium Polymer (LiPo), Battery life (max): 6 h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.