Epson EB-2255U, 5000 ANSI lumens, 3LCD, WUXGA (1920x1200), 400:1, 16:10, 50 - 300"
Epson EB-2255U. Projector brightness: 5000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 23 - 38.4 mm, Aperture range (F-F): 1.5 - 2. Video color modes: Blackboard, Dynamic, Photo, Presentation, sRGB. Serial interface type: RS-232C