Epson EB-L1200U, 7000 ANSI lumens, 3LCD, WUXGA (1920x1200), 2500000:1, 16:10, 50 - 300"
Epson EB-L1200U. Projector brightness: 7000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focal length range: 24.02 - 38.24 mm, Aperture range (F-F): 1.7 - 2.3, Zoom ratio: 1.6:1. Serial interface type: RS-232. Ethernet LAN data rates: 10,100 Mbit/s