Epson logo

Epson EB-W31 Standard throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83726
Info modified on:
09 Jun 2021, 09:57:48
Short summary description Epson EB-W31 Standard throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) White:

Epson EB-W31, 3200 ANSI lumens, 3LCD, WXGA (1280x800), 15000:1, 16:10, 33 - 320"

Long summary description Epson EB-W31 Standard throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) White:

Epson EB-W31. Projector brightness: 3200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.58 - 1.72. Video processing: 10 bit, Video color modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.