Epson logo

Epson EB-U32 Standard throw projector 3200 ANSI lumens 3LCD WUXGA (1920x1200) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23810
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-U32 Standard throw projector 3200 ANSI lumens 3LCD WUXGA (1920x1200) White:

Epson EB-U32, 3200 ANSI lumens, 3LCD, WUXGA (1920x1200), 15000:1, 16:10, 30 - 300"

Long summary description Epson EB-U32 Standard throw projector 3200 ANSI lumens 3LCD WUXGA (1920x1200) White:

Epson EB-U32. Projector brightness: 3200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 20.42 - 24.5 mm, Aperture range (F-F): 1.5 - 1.71. Video processing: 10 bit. USB connector type: USB Type-A, USB Type-B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.