Epson logo

Epson EX7240 Standard throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82069
Info modified on:
10 Aug 2024, 10:08:50
Short summary description Epson EX7240 Standard throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) Black:

Epson EX7240, 3200 ANSI lumens, 3LCD, WXGA (1280x800), 15000:1, 16:10, 4:3, 16:9

Long summary description Epson EX7240 Standard throw projector 3200 ANSI lumens 3LCD WXGA (1280x800) Black:

Epson EX7240. Projector brightness: 3200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.58 - 1.72. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 960, 1440 x.... USB connector type: USB Type-A, USB Type-B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.