Epson logo

Epson EH-TW9300 Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102539
Info modified on:
11 Jul 2022, 13:44:03
Short summary description Epson EH-TW9300 Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black:

Epson EH-TW9300, 2500 ANSI lumens, 3LCD, 1080p (1920x1080), 1000000:1, 16:9, 50 - 300"

Long summary description Epson EH-TW9300 Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D Black:

Epson EH-TW9300. Projector brightness: 2500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 5000 h. Focus: Auto, Focal length range: 22.5 - 46.7 mm, Zoom type: Manual. Supported 3D formats: Side by side, Top and bottom, Video processing: 10 bit, Color modes (2D): Bright cinema, Cinema, Dynamic, Natural. Serial interface type: RS-232C

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.