Epson logo

Epson EH-TW5350 Standard throw projector 2200 ANSI lumens 3LCD 1080p (1920x1080) 3D White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118508
Info modified on:
14 Mar 2024, 18:54:54
Short summary description Epson EH-TW5350 Standard throw projector 2200 ANSI lumens 3LCD 1080p (1920x1080) 3D White:

Epson EH-TW5350, 2200 ANSI lumens, 3LCD, 1080p (1920x1080), 16:9, 63.8 - 76.8" (1.62 - 1.95 m), 35000:1

Long summary description Epson EH-TW5350 Standard throw projector 2200 ANSI lumens 3LCD 1080p (1920x1080) 3D White:

Epson EH-TW5350. Projector brightness: 2200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Lamp power: 224 W. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Zoom type: Manual. USB connector type: USB Type-A, Mini-USB B. Noise level: 37 dB, Noise level (economic mode): 27 dB, Country of origin: Philippines

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.