Epson logo

Epson EB-G6970WU Large venue projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43122
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Epson EB-G6970WU Large venue projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) Black:

Epson EB-G6970WU, 6000 ANSI lumens, 3LCD, WUXGA (1920x1200), 50 - 300", 16:10, 16:9, 4:3, 90%

Long summary description Epson EB-G6970WU Large venue projector 6000 ANSI lumens 3LCD WUXGA (1920x1200) Black:

Epson EB-G6970WU. Projector brightness: 6000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 21.28 - 37.94 mm, Aperture range (F-F): 1.65 - 2.55. Analog signal format system: PAL, NTSC 4.43, PAL M, PAL N, SECAM, NTSC, PAL 60, Supported graphics resolutions: 1280 x 1024 (SXGA), 640 x 480 (VGA), 1440 x 1050, 800 x 600 (SVGA), Supported video modes: 480i, 720p, 480p, 1080i, 576i, 1080p, 576p. Serial interface type: RS-232C, USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.