Epson EB-535W, 3400 ANSI lumens, 3LCD, WXGA (1280x800), 16000:1, 16:10, 53 - 116"
Epson EB-535W. Projector brightness: 3400 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Zoom ratio: 1.35:1, Throw ratio: 0.48:1. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B. Ethernet LAN data rates: 10,100 Mbit/s