Epson PowerLite 585W, 3300 ANSI lumens, 3LCD, WXGA (1280x800), 10000:1, 16:10, 12 - 100"
Epson PowerLite 585W. Projector brightness: 3300 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Digital zoom: 1.35x, Throw ratio: 0.27 - 0.37:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1280 x 960, 1600 x 900, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1400 x 1050.... Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B