Epson logo

Epson VS220 Standard throw projector 2700 ANSI lumens 3LCD SVGA (800x600) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67411
Info modified on:
09 Jun 2021, 09:54:32
Short summary description Epson VS220 Standard throw projector 2700 ANSI lumens 3LCD SVGA (800x600) White:

Epson VS220, 2700 ANSI lumens, 3LCD, SVGA (800x600), 3000:1, 4:3, 4:3

Long summary description Epson VS220 Standard throw projector 2700 ANSI lumens 3LCD SVGA (800x600) White:

Epson VS220. Projector brightness: 2700 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 16.7 - 16.7 mm, Aperture range (F-F): 1.44 - 1.44. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM. USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.