Epson logo

Epson PowerLite 98 Standard throw projector 3000 ANSI lumens 3LCD XGA (1024x768) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53958
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Epson PowerLite 98 Standard throw projector 3000 ANSI lumens 3LCD XGA (1024x768) White:

Epson PowerLite 98, 3000 ANSI lumens, 3LCD, XGA (1024x768), 4:3, 30 - 300", 4:3, 16:9, 16:10

Long summary description Epson PowerLite 98 Standard throw projector 3000 ANSI lumens 3LCD XGA (1024x768) White:

Epson PowerLite 98. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.58 - 1.72. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1280 x 800, 1280 x 960, 1440 x 1050, 1280 x 1024 (SXGA), 1366 x 768, 1600 x 1200 (UXGA), 640 x 480.... Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.