Epson logo

Epson EB-X25 Standard throw projector 3500 ANSI lumens 3LCD XGA (1024x768) Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29172
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson EB-X25 Standard throw projector 3500 ANSI lumens 3LCD XGA (1024x768) Gray:

Epson EB-X25, 3500 ANSI lumens, 3LCD, XGA (1024x768), 10000:1, 4:3, 30 - 300"

Long summary description Epson EB-X25 Standard throw projector 3500 ANSI lumens 3LCD XGA (1024x768) Gray:

Epson EB-X25. Projector brightness: 3500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 18.4 - 22.08 mm, Zoom ratio: 1.2:1. Video processing: 8 bit, Video color modes: Blackboard, Dynamic. Serial interface type: RS-232, USB connector type: USB Type-B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.