Epson logo

Epson EB-X20 Standard throw projector 2700 ANSI lumens 3LCD XGA (1024x768) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90325
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson EB-X20 Standard throw projector 2700 ANSI lumens 3LCD XGA (1024x768) White:

Epson EB-X20, 2700 ANSI lumens, 3LCD, XGA (1024x768), 10000:1, 4:3, 30 - 300"

Long summary description Epson EB-X20 Standard throw projector 2700 ANSI lumens 3LCD XGA (1024x768) White:

Epson EB-X20. Projector brightness: 2700 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Zoom type: Manual, Zoom ratio: 1.2:1. Serial interface type: RS-232, USB connector type: USB Type-B. Ethernet LAN data rates: 10,100 Mbit/s

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.