Epson logo

Epson EB-S18 Standard throw projector 3000 ANSI lumens 3LCD SVGA (800x600) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63398
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson EB-S18 Standard throw projector 3000 ANSI lumens 3LCD SVGA (800x600) White:

Epson EB-S18, 3000 ANSI lumens, 3LCD, SVGA (800x600), 10000:1, 4:3, 30 - 350"

Long summary description Epson EB-S18 Standard throw projector 3000 ANSI lumens 3LCD SVGA (800x600) White:

Epson EB-S18. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 0 - 16.7 mm, Zoom ratio: 1.35:1. Video processing: 8 bit, Video color modes: Whiteboard, Dynamic. USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.