Epson logo

Epson Powerlite S18+ Standard throw projector 3000 ANSI lumens 3LCD SVGA (800x600) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65824
Info modified on:
09 Jun 2021, 09:55:33
Short summary description Epson Powerlite S18+ Standard throw projector 3000 ANSI lumens 3LCD SVGA (800x600) Black:

Epson Powerlite S18+, 3000 ANSI lumens, 3LCD, SVGA (800x600), 10000:1, 4:3, 23 - 350"

Long summary description Epson Powerlite S18+ Standard throw projector 3000 ANSI lumens 3LCD SVGA (800x600) Black:

Epson Powerlite S18+. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focal length range: 16.9 - 20.28 mm, Zoom ratio: 1.35:1. Noise level: 37 dB, Noise level (economic mode): 29 dB. RMS rated power: 2 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.