Epson logo

Epson EB-X18 Standard throw projector 3000 ANSI lumens 3LCD XGA (1024x768) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30489
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-X18 Standard throw projector 3000 ANSI lumens 3LCD XGA (1024x768) White:

Epson EB-X18, 3000 ANSI lumens, 3LCD, XGA (1024x768), 10000:1, 4:3, 30 - 300"

Long summary description Epson EB-X18 Standard throw projector 3000 ANSI lumens 3LCD XGA (1024x768) White:

Epson EB-X18. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Zoom ratio: 1.2:1. Video processing: 8 bit, Video color modes: Presentation, Dynamic. USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.