Epson EH- TW5910, 2100 ANSI lumens, 3LCD, 1080p (1920x1080), 16:9, 30 - 300", 16:9
Epson EH- TW5910. Projector brightness: 2100 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1.51 - 1.99. Supported graphics resolutions: 1920 x 1080 (HD 1080). Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B