Epson logo

Epson EB-1945W Standard throw projector 4200 ANSI lumens LCD WXGA (1280x800) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94440
Info modified on:
09 Jun 2021, 09:53:46
Short summary description Epson EB-1945W Standard throw projector 4200 ANSI lumens LCD WXGA (1280x800) White:

Epson EB-1945W, 4200 ANSI lumens, LCD, WXGA (1280x800), 3000:1, 16.78 million colors, 2910 ANSI lumens

Long summary description Epson EB-1945W Standard throw projector 4200 ANSI lumens LCD WXGA (1280x800) White:

Epson EB-1945W. Projector brightness: 4200 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1 - 1.6. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1280 x 960, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800..., Supported video modes: 1080i, 1080p, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.