Epson logo

Epson EB-470 Ultra short throw projector 2600 ANSI lumens LCD XGA (1024x768) Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123652
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson EB-470 Ultra short throw projector 2600 ANSI lumens LCD XGA (1024x768) Gray:

Epson EB-470, 2600 ANSI lumens, LCD, XGA (1024x768), 2000:1, 55 - 93", 1800 ANSI lumens

Long summary description Epson EB-470 Ultra short throw projector 2600 ANSI lumens LCD XGA (1024x768) Gray:

Epson EB-470. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 3.71 mm, Zoom ratio: 1.35:1. Supported video modes: 1080p. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.