Epson logo

Epson EB-455Wi Ultra short throw projector 2500 ANSI lumens LCD WXGA (1280x800) Silver, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72881
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-455Wi Ultra short throw projector 2500 ANSI lumens LCD WXGA (1280x800) Silver, White:

Epson EB-455Wi, 2500 ANSI lumens, LCD, WXGA (1280x800), 2000:1, 59 - 97", 22.8 - 22.8" (0.58 - 0.58 m)

Long summary description Epson EB-455Wi Ultra short throw projector 2500 ANSI lumens LCD WXGA (1280x800) Silver, White:

Epson EB-455Wi. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focal length range: 4.68 - 4.68 mm, Offset: 4.39: -1. Serial interface type: RS-232. Country of origin: China

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.