Epson EB-S11, 2600 ANSI lumens, LCD, SVGA (800x600), 3000:1, 30 - 350", 69.7 - 94.5" (1.77 - 2.4 m)
Epson EB-S11. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 16.7 mm, Digital zoom: 1.35x. Supported graphics resolutions: 1920 x 1080 (HD 1080), 800 x 600 (SVGA), Supported video modes: 1080i. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B