Epson logo

Epson EB-X11 Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95265
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-X11 Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White:

Epson EB-X11, 2600 ANSI lumens, LCD, XGA (1024x768), 3000:1, 30 - 300", 70.9 - 85.4" (1.8 - 2.17 m)

Long summary description Epson EB-X11 Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White:

Epson EB-X11. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Optical zoom: 1.2x. Supported graphics resolutions: 1024 x 768 (XGA), 1920 x 1080 (HD 1080), Supported video modes: 1080i. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.