Epson logo

Epson PowerLite X14+ Standard throw projector 3000 ANSI lumens 3LCD XGA (1024x768) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76635
Info modified on:
09 Jun 2021, 09:54:04
Short summary description Epson PowerLite X14+ Standard throw projector 3000 ANSI lumens 3LCD XGA (1024x768) White:

Epson PowerLite X14+, 3000 ANSI lumens, 3LCD, XGA (1024x768), 3000:1, 30 - 300", 2400 ANSI lumens

Long summary description Epson PowerLite X14+ Standard throw projector 3000 ANSI lumens 3LCD XGA (1024x768) White:

Epson PowerLite X14+. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.58 - 1.72. Supported graphics resolutions: 1024 x 768 (XGA), 1920 x 1080 (HD 1080). Noise level: 37 dB, Noise level (economic mode): 29 dB, Preset modes: Cinema, Dynamic, Presentation, sRGB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.