Epson logo

Epson EB-S02 Standard throw projector 2600 ANSI lumens LCD SVGA (800x600) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55908
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-S02 Standard throw projector 2600 ANSI lumens LCD SVGA (800x600) Black:

Epson EB-S02, 2600 ANSI lumens, LCD, SVGA (800x600), 3000:1, 4:3, 30 - 350"

Long summary description Epson EB-S02 Standard throw projector 2600 ANSI lumens LCD SVGA (800x600) Black:

Epson EB-S02. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual. Video color modes: Blackboard, Dynamic, Photo, Presentation, Sports, sRGB, Theatre, Whiteboard. Noise level: 37 dB, Noise level (economic mode): 29 dB

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.