Epson EB-S12, 2800 ANSI lumens, 3LCD, SVGA (800x600), 3000:1, 4:3, 30 - 350"
Epson EB-S12. Projector brightness: 2800 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Throw ratio: 1.45 - 1.96:1. Analog signal format system: NTSC, PAL, SECAM, Video color modes: Blackboard, Dynamic, Photo, Presentation, Sports, sRGB, Theatre, Whiteboard. Noise level: 37 dB, Noise level (economic mode): 29 dB