Epson logo

Epson EH-TW5900 2000 ANSI lumens LCD 1080p (1920x1080) 3D White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34155
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EH-TW5900 2000 ANSI lumens LCD 1080p (1920x1080) 3D White:

Epson EH-TW5900, 2000 ANSI lumens, LCD, 1080p (1920x1080), 30 - 300", 116.1 - 189" (2.95 - 4.8 m), ± 30°

Long summary description Epson EH-TW5900 2000 ANSI lumens LCD 1080p (1920x1080) 3D White:

Epson EH-TW5900. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1.51 - 1.99. Supported video modes: 1080p. Serial interface type: RS-232, USB connector type: USB Type-A

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.