Epson logo

Epson PowerLite Home Cinema 8350 2000 ANSI lumens LCD 1080p (1920x1080) Gray

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38457
Info modified on:
09 Jun 2021, 09:52:10
Short summary description Epson PowerLite Home Cinema 8350 2000 ANSI lumens LCD 1080p (1920x1080) Gray:

Epson PowerLite Home Cinema 8350, 2000 ANSI lumens, LCD, 1080p (1920x1080), 9.8 - 20.9", 3-panel (p-Si TFT active), Lamp

Long summary description Epson PowerLite Home Cinema 8350 2000 ANSI lumens LCD 1080p (1920x1080) Gray:

Epson PowerLite Home Cinema 8350. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHE. Focus: Manual, Focal length range: 22.5 - 47.2 mm, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576p, 720p. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.